Status: | Unknown |
---|---|
Series: | 104 PHL-ST |
RoHS: | Compliant |
Long useful life: 5000 h at +105 °C |
High reliability |
Available in case sizes up to Ø 90 mm x 220 mm |
Applications |
---|
Telecom and industrial, high temperature systems |
Smoothing and filtering |
Standard and switched mode power supplies |
Datasheet |
---|
104 PHL-ST |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Mechanical Options |
---|
Accessories |
Product Literature |
---|
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Technical Notes |
---|
Application Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Capacitor, Aluminum, Cap 3300uF, Tol 20%, Screw Terminal, Vol-Rtg 400V, 76X146M | BC Components / Vishay MAL210446332E3 | RS Americas |
Aluminum Electrolytic Capacitor, 3300Uf, 400V, 20%, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 400 V, ± 20%, Screw | Avnet America |
CAP, 3300µF, 400V, ALU ELEC, 3300UF | Farnell |
Aluminum Electrolytic Capacitor, 3300 uF, 400 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210446332E3?
Additional datasheets, footprints and schematics for MAL210446332E3 are listed on our Part Details page. You can also find images and similar parts to MAL210446332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210446332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210446332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210446332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210446332E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL210446332E3 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MAL210446332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210446332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210446332E3?
You can fill out our help required form which you can use to request a quote for MAL210446332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.