Status: | Unknown |
---|---|
Series: | 104 PHL-ST |
RoHS: | Compliant |
Long useful life: 5000 h at +105 °C |
High reliability |
Available in case sizes up to Ø 90 mm x 220 mm |
Applications |
---|
Telecom and industrial, high temperature systems |
Smoothing and filtering |
Standard and switched mode power supplies |
Datasheet |
---|
104 PHL-ST |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Mechanical Options |
---|
Accessories |
Product Literature |
---|
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Technical Notes |
---|
Application Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
CAP, 3300µF, 350V, ALU ELEC, SCREW | element14 |
Electrolytic Capacitor, Screw, 104 Phl-St Series, 3300 F, 20%, 350 V, 76 Mm, 0.042 Ohm Rohs Compliant: Yes |Vishay MAL210445332E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 3300 uF, 350 V, ± 20%, Screw | Avnet America |
Capacitor | RS Americas |
Aluminum Electrolytic Capacitor, 3300 uF, 350 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210445332E3?
Additional datasheets, footprints and schematics for MAL210445332E3 are listed on our Part Details page. You can also find images and similar parts to MAL210445332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210445332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210445332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL210445332E3 fall under?
The MAL210445332E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL210445332E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210445332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210445332E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL210445332E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MAL210445332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210445332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210445332E3?
You can fill out our help required form which you can use to request a quote for MAL210445332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.