Status: | Unknown |
---|---|
Series: | 102 PHR-ST Series |
RoHS: | Compliant |
Capacitance | 6800µF |
---|---|
Voltage Rating | 250V |
Product Range | 102 PHR-ST Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Lifetime @ Temperature | 10000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
Cap, Alu Elec, 6800Uf, 250V, Screw | Newark Electronics |
Aluminum Electrolytic Capacitor, 6800 uF, 250 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 6800 uF, 250 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210253682E3?
Additional datasheets, footprints and schematics for MAL210253682E3 are listed on our Part Details page. You can also find images and similar parts to MAL210253682E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210253682E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210253682E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL210253682E3 fall under?
The MAL210253682E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL210253682E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210253682E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210253682E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MAL210253682E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL210253682E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210253682E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210253682E3?
You can fill out our help required form which you can use to request a quote for MAL210253682E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.