MAL210253472E3 Capacitors by Vishay Intertechnology

CAP 4700µF 250V ALU ELEC SCREW

Status: Unknown
Series: 102 PHR-ST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.04

Distributor Stock
Logo for Farnell
Farnell
from US$37.04
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$61.85
17
in stock
Buy Now
Logo for element14
element14
from US$56.83
13
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$47.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4700µF
Voltage Rating 250V
Product Range 102 PHR-ST Series
Lifetime @ Temperature 10000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Screw
Diameter 65mm
Lead Spacing 28.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 105mm
ESR 0.029ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, Alu Elec, 4700Uf, 250V, Screw | Newark Electronics
CAP, 4700µF, 250V, ALU ELEC, SCREW | element14
Aluminum Electrolytic Capacitor, 4700 uF, 250 V, ± 20%, Screw | Avnet America
Aluminum Electrolytic Capacitor, 4700 uF, 250 V, � 20%, Screw | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL210253472E3?

Additional datasheets, footprints and schematics for MAL210253472E3 are listed on our Part Details page. You can also find images and similar parts to MAL210253472E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL210253472E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210253472E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL210253472E3 fall under?

The MAL210253472E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL210253472E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210253472E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL210253472E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL210253472E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL210253472E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL210253472E3 often in real-time on the comparison pages.

What if I can't find stock of MAL210253472E3?

You can fill out our help required form which you can use to request a quote for MAL210253472E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay