Status: | Unknown |
---|---|
Series: | 101/102 PHR-ST |
RoHS: | Compliant |
Long useful life: 10 000 h to 15 000 h at +85 °C |
Low ESR |
Available in case sizes up to Ø 90 mm x 220 mm |
Applications |
---|
Buffering and filtering |
Motor drives, inverters, UPS, and traction systems |
Pulsed power supplies |
Datasheet |
---|
101/102 PHR-ST |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Mechanical Options |
---|
Accessories |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Technical Notes |
---|
Application Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Electrolytic Capacitor, Screw, 102 Phr-St Series, 3300 F, 20%, 450 V, 76 Mm, 0.037 Ohm Rohs Compliant: Yes |Vishay MAL210217332E3 | Newark Electronics |
CAP, 3300µF, 450V, ALU ELEC, SCREW | element14 |
Aluminum Electrolytic Capacitor, 3300 uF, 450 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 3300 uF, 450 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210217332E3?
Additional datasheets, footprints and schematics for MAL210217332E3 are listed on our Part Details page. You can also find images and similar parts to MAL210217332E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210217332E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210217332E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL210217332E3 fall under?
The MAL210217332E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL210217332E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210217332E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210217332E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL210217332E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL210217332E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210217332E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210217332E3?
You can fill out our help required form which you can use to request a quote for MAL210217332E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.