Status: | Unknown |
---|---|
Series: | 101 PHR-ST Series |
RoHS: | Unknown |
Capacitance | 15000µF |
---|---|
Voltage Rating | 63V |
Product Range | 101 PHR-ST Series |
Lifetime @ Temperature | 10000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Screw |
Diameter | 35mm |
Lead Spacing | 12.8mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 105mm |
ESR | 0.016ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 11A |
AC Ripple Current @ 20kHz | 11A |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Panel |
Climatic Category | 40/085/86 |
External Length / Height | 105mm |
Leakage Current | 1.89mA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 10000h |
Ripple Current AC | 11A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 63V |
Voltage Rating V DC | 63V |
Electrolytic Capacitor, Screw, 101 Phrst Series, 15000 F, 20 Percent, 63 V, 35 Mm, 0.016 Ohm Rohs Compliant: Yes |Vishay MAL210118153E3 | Newark Electronics |
CAP, 15000µF, 63V, ALU ELEC, SCREW | Farnell |
Aluminium Capacitors15000uF 63V 35x105mm | RS |
Aluminum Electrolytic Capacitor, 15000 uF, 63 V, ± 20%, Screw | Avnet America |
Aluminum Electrolytic Capacitor, 15000 uF, 63 V, � 20%, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL210118153E3?
Additional datasheets, footprints and schematics for MAL210118153E3 are listed on our Part Details page. You can also find images and similar parts to MAL210118153E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL210118153E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL210118153E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL210118153E3 fall under?
The MAL210118153E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL210118153E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL210118153E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL210118153E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL210118153E3 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Avnet America have stock available or on a lead time for MAL210118153E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL210118153E3 often in real-time on the comparison pages.
What if I can't find stock of MAL210118153E3?
You can fill out our help required form which you can use to request a quote for MAL210118153E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.