Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 560µF |
---|---|
Voltage Rating | 500V |
Product Range | - |
Lifetime @ Temperature | 5000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 22.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 70mm |
ESR | 0.333ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 3.6A |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
External Length / Height | 70mm |
Impedance | 0.296ohm |
Leakage Current | 564µA |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 5000h |
Ripple Current AC | 3.6A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 500V |
Voltage Rating V DC | 500V |
Cap Snapin series 096 500V 560uF 35x70 | RS |
560 500V 35X70Mm 85 5000H |Vishay MAL209619561E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 560 uF, 500 V, ± 20%, Snap-In | Avnet America |
CAP, 560µF, 500V, ALU ELEC, SNAP IN | element14 |
Aluminum Electrolytic Capacitor, 560 uF, 500 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL209619561E3?
Additional datasheets, footprints and schematics for MAL209619561E3 are listed on our Part Details page. You can also find images and similar parts to MAL209619561E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL209619561E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL209619561E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL209619561E3 fall under?
The MAL209619561E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL209619561E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL209619561E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL209619561E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL209619561E3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL209619561E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL209619561E3 often in real-time on the comparison pages.
What if I can't find stock of MAL209619561E3?
You can fill out our help required form which you can use to request a quote for MAL209619561E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.