MAL209525152E3 Capacitors by Vishay Intertechnology

CAP 1500µF 350V ALU ELEC SNAP IN

Status: Unknown
Series: 095 PLL-4TSI Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.44

Distributor Stock
Logo for RS
RS
from US$36.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$25.78
-
Buy Now
Logo for Farnell
Farnell
from US$25.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1500µF
Voltage Rating 350V
Product Range 095 PLL-4TSI Series
Lifetime @ Temperature 10000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 40mm
Lead Spacing -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 80mm
ESR 0.079ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

Cap Snapin series 095 350V 1500uF 40x80 | RS
1500 350V 40X80Mm 85 10000H |Vishay MAL209525152E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 1500 uF, 350 V, ± 20%, Snap-In | Avnet America
Aluminum Electrolytic Capacitor, 1500 uF, 350 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL209525152E3?

Additional datasheets, footprints and schematics for MAL209525152E3 are listed on our Part Details page. You can also find images and similar parts to MAL209525152E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL209525152E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL209525152E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL209525152E3 fall under?

The MAL209525152E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL209525152E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL209525152E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL209525152E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL209525152E3 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MAL209525152E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL209525152E3 often in real-time on the comparison pages.

What if I can't find stock of MAL209525152E3?

You can fill out our help required form which you can use to request a quote for MAL209525152E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay