Status: | Unknown |
---|---|
Series: | 095 PLL-4TSI Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 350V |
Product Range | 095 PLL-4TSI Series |
Lifetime @ Temperature | 10000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 80mm |
ESR | 0.112ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 1000 F, 20%, 350 V, 35 Mm, 0.112 Ohm Rohs Compliant: Yes |Vishay MAL209515102E3 | Newark Electronics |
1000UF 350V 35X80MM 85 C 10000H | Avnet America |
CAP, 1000µF, 350V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MAL209515102E3?
Additional datasheets, footprints and schematics for MAL209515102E3 are listed on our Part Details page. You can also find images and similar parts to MAL209515102E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL209515102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL209515102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL209515102E3 fall under?
The MAL209515102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL209515102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL209515102E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL209515102E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL209515102E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MAL209515102E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL209515102E3 often in real-time on the comparison pages.
What if I can't find stock of MAL209515102E3?
You can fill out our help required form which you can use to request a quote for MAL209515102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.