Status: | Unknown |
---|---|
Series: | 057 PSM Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 450V |
Product Range | 057 PSM Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 35mm |
ESR | 2.6ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 0.46A |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 35mm |
Frequency Tolerance | 100Hz |
Leakage Current | 94µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 12000h |
PCB Hole Diameter | 2mm |
Ripple Current AC | 0.46A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 450V |
Voltage Rating V DC | 450V |
Electrolytic Capacitor, Long Life, 057 Psm Series, 100 F, 20%, 450 V, 25 Mm, 2.6 Ohm Rohs Compliant: Yes |Vishay MAL205737101E3 | Newark Electronics |
CAP, 100µF, 450V, ALU ELEC, SNAP IN | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 450 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic Capacitor, 100 uF, 450 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205737101E3?
Additional datasheets, footprints and schematics for MAL205737101E3 are listed on our Part Details page. You can also find images and similar parts to MAL205737101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205737101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205737101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205737101E3 fall under?
The MAL205737101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL205737101E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205737101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205737101E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL205737101E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL205737101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205737101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205737101E3?
You can fill out our help required form which you can use to request a quote for MAL205737101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.