Status: | Unknown |
---|---|
Series: | 056 PSM Series |
RoHS: | Unknown |
Prices starting from US$3.38
Capacitance | 1000µF |
---|---|
Voltage Rating | 100V |
Product Range | 056 PSM Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Height | 30mm |
ESR | 0.265ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 1.27A |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
Climatic Category | 40/085/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 30mm |
Frequency Tolerance | 100Hz |
Leakage Current | 204µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 12000h |
PCB Hole Diameter | 2mm |
Ripple Current AC | 1.27A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 100V |
Voltage Rating V DC | 100V |
056 PSM Snapin Aluminium Cap,100V,1000uF | RS |
Electrolytic Capacitor, Long Life, 056 Psm Series, 1000 F, 20%, 100 V, 25 Mm, 0.265 Ohm Rohs Compliant: Yes |Vishay MAL205659102E3 | Newark Electronics |
CAP, 1000µF, 100V, ALU ELEC, SNAP IN | element14 |
Aluminum Electrolytic Capacitor, 1000 uF, 100 V, ± 20%, Snap-In | Avnet America |
056 PSM Snapin Aluminum Cap, 100V, 1000uF | Vishay Dale MAL205659102E3 | RS Americas |
Aluminum Electrolytic Capacitor, 1000 uF, 100 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205659102E3?
Additional datasheets, footprints and schematics for MAL205659102E3 are listed on our Part Details page. You can also find images and similar parts to MAL205659102E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205659102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205659102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205659102E3 fall under?
The MAL205659102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL205659102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205659102E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205659102E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL205659102E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MAL205659102E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205659102E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205659102E3?
You can fill out our help required form which you can use to request a quote for MAL205659102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.