MAL205356102E3 Capacitors by Vishay Intertechnology

CAP 1000µF 400V 20%

Status: Unknown
Series: 053 PEC-PW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.07

Distributor Stock
Logo for Farnell
Farnell
from US$30.80
361
in stock
Buy Now
Logo for element14
element14
from US$29.65
361
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 400V
Product Range 053 PEC-PW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 40mm
Lead Spacing 20mm
Height 100mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 5000 hours @ 85°C
ESR 0.16ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
AC Ripple Current @ 100Hz 4.05A
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
Climatic Category 40/085/56
External Length / Height 100mm
Leakage Current 2404µA
No. of Pins 5Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 5000h
Ripple Current AC 4.05A
Ripple Current Frequency 100Hz
Ripple Current Temperature 85°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 400V
Voltage Rating V DC 400V

Alternative Descriptions

CAP, 1000µF, 400V, 20% | element14
Electrolytic Capacitor, Long Life, 053 Pec-Pw Series, 1000 F, 20%, 400 V, 40 Mm, 0.16 Ohm Rohs Compliant: Yes |Vishay MAL205356102E3 | Newark Electronics
Electrolytic Capacitor, 1000 pF, 400 V, ± 20%, Solder Pin | Avnet America
Electrolytic Capacitor, 1000 pF, 400 V, � 20%, Solder Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL205356102E3?

Additional datasheets, footprints and schematics for MAL205356102E3 are listed on our Part Details page. You can also find images and similar parts to MAL205356102E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL205356102E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205356102E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL205356102E3 fall under?

The MAL205356102E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL205356102E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205356102E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL205356102E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL205356102E3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for MAL205356102E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL205356102E3 often in real-time on the comparison pages.

What if I can't find stock of MAL205356102E3?

You can fill out our help required form which you can use to request a quote for MAL205356102E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay