Status: | Unknown |
---|---|
Series: | 051/053 PEC-PW |
RoHS: | Compliant |
Prices starting from US$3.24
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Large types with reduced dimensions, cylindrical aluminum case, insulated with a blue sleeve |
Provided with keyed polarity |
Applications |
---|
General purpose, industrial, medical and audio / video systems |
Standard and switched mode power supplies |
Energy storage in pulse systems |
Datasheet |
---|
051/053 PEC-PW |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Tests and Requirements |
E-Series Values |
Product Coding |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Did you Know - Aluminum Caps: Capacitance and ESR |
Replacement Table |
Did you Know - Aluminum Caps: Vibration Resistivity |
Did you Know - Aluminum Caps: Balancing |
Engineering Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Aluminum Electrolytic Capacitor, 2200Uf, 63V, Radial | Newark Electronics |
CAP, 2200µF, 63V, 20%, THROUGH HOLE | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Electrolytic Capacitor, 2200 pF, 63 V, ± 20%, Solder Pin | Avnet America |
Electrolytic Capacitor, 2200 pF, 63 V, � 20%, Solder Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205158222E3?
Additional datasheets, footprints and schematics for MAL205158222E3 are listed on our Part Details page. You can also find images and similar parts to MAL205158222E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205158222E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205158222E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205158222E3 fall under?
The MAL205158222E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to MAL205158222E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205158222E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205158222E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL205158222E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for MAL205158222E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205158222E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205158222E3?
You can fill out our help required form which you can use to request a quote for MAL205158222E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.