Status: | Unknown |
---|---|
Series: | 051/053 PEC-PW |
RoHS: | Compliant |
Prices starting from US$8.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.27
|
35
in stock
|
Buy Now | |
Distrelec
from US$10.92
|
345
in stock
|
Buy Now | |
Newark Electronics
from US$12.76
|
35
in stock
|
Buy Now | |
element14
from US$10.83
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.08
|
31
in stock
|
Buy Now | |
Avnet America
from US$8.67
|
-
|
Buy Now | |
TTI Europe
from US$9.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Large types with reduced dimensions, cylindrical aluminum case, insulated with a blue sleeve |
Provided with keyed polarity |
Applications |
---|
General purpose, industrial, medical and audio / video systems |
Standard and switched mode power supplies |
Energy storage in pulse systems |
Datasheet |
---|
051/053 PEC-PW |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Tests and Requirements |
E-Series Values |
Product Coding |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Did you Know - Aluminum Caps: Capacitance and ESR |
Replacement Table |
Did you Know - Aluminum Caps: Vibration Resistivity |
Did you Know - Aluminum Caps: Balancing |
Engineering Solutions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Vishay Electrolytic Capacitor, Snap-In 10000uF 20% 40V | Distrelec |
Electrolytic Capacitor, Long Life, 051 Pec-Pw Series, 10000 F, 20%, 40 V, 35 Mm, 0.048 Ohm Rohs Compliant: Yes |Vishay MAL205157103E3 | Newark Electronics |
CAP, 10000µF, 40V, 20% | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Electrolytic Capacitor, 10000 uF, 40 V, ± 20%, Solder Pin | Avnet America |
Electrolytic Capacitor, 10000 uF, 40 V, � 20%, Solder Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205157103E3?
Additional datasheets, footprints and schematics for MAL205157103E3 are listed on our Part Details page. You can also find images and similar parts to MAL205157103E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205157103E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205157103E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205157103E3 fall under?
The MAL205157103E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL205157103E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205157103E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205157103E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL205157103E3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MAL205157103E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205157103E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205157103E3?
You can fill out our help required form which you can use to request a quote for MAL205157103E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.