Status: | Unknown |
---|---|
Series: | 050/052 PED-PW |
RoHS: | Compliant |
Very long useful life: 15  000 h at 85 °C |
Low ESR, high ripple current capability |
High resistance to shock and vibration |
Applications |
---|
Computer, telecommunication, and industrial systems |
Smoothing and filtering |
Standard and switched mode power supplies |
Datasheet |
---|
050/052 PED-PW |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Did you Know - Aluminum Caps: Capacitance and ESR |
Did you Know - Aluminum Caps: Vibration Resistivity |
Did you Know - Aluminum Caps: Balancing |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
4700 25V 30X40Mm 85 15000H |Vishay MAL205016472E3 | Newark Electronics |
Aluminum Electrolytic Capacitor, 4700 uF, 25 V, -10%, +30%, Solder Lug | Avnet America |
CAP, 4700µF, 25V, ALU ELEC, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a MAL205016472E3?
Additional datasheets, footprints and schematics for MAL205016472E3 are listed on our Part Details page. You can also find images and similar parts to MAL205016472E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205016472E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205016472E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205016472E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205016472E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL205016472E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for MAL205016472E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205016472E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205016472E3?
You can fill out our help required form which you can use to request a quote for MAL205016472E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.