MAL204216229E3 Capacitors by Vishay Intertechnology

CAP 22µF 400V

Status: Unknown
Series: 042 ASH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.43

Distributor Stock
Logo for Farnell
Farnell
from US$2.43
89
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.01
89
in stock
Buy Now
Logo for element14
element14
from US$2.60
89
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 400V
Product Range 042 ASH Series
Capacitance Tolerance +50% -10%
Capacitor Terminals Axial Leaded
Diameter 18mm
Lead Spacing -
Height 30mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 8000 hours @ 85°C
ESR 3.5ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
AC Ripple Current @ 100Hz 290mA
Capacitance Tolerance ± +50% -10%
Capacitor Mounting Through Hole
Climatic Category 40/085/56
External Length / Height 30mm
Impedance 3.5ohm
Lead Diameter 0.8mm
Leakage Current 120µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 1500h
Ripple Current AC 210mA
Ripple Current Frequency 100Hz
Ripple Current Temperature 85°C
Tolerance + 0.5%
Tolerance - 0.1%
Voltage Rating DC Max 400V
Voltage Rating V DC 400V

Alternative Descriptions

Aluminum Electrolytic Capacitor, 22Uf, 400V, Axial | Newark Electronics
CAP, 22µF, 400V | element14
Aluminum Electrolytic Capacitor, 22 uF, 400 V, -10%, +50%, 15000 hours @ 85°C, Axial Leaded | Avnet America
Aluminum Electrolytic Capacitor, 22 uF, 400 V, -10%, +50%, 15000 hours @ 85�C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL204216229E3?

Additional datasheets, footprints and schematics for MAL204216229E3 are listed on our Part Details page. You can also find images and similar parts to MAL204216229E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL204216229E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL204216229E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL204216229E3 fall under?

The MAL204216229E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL204216229E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL204216229E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL204216229E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL204216229E3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for MAL204216229E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL204216229E3 often in real-time on the comparison pages.

What if I can't find stock of MAL204216229E3?

You can fill out our help required form which you can use to request a quote for MAL204216229E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay