Status: | Unknown |
---|---|
Series: | 041 ASH Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 250V |
Product Range | 041 ASH Series |
Capacitance Tolerance | +50% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 10mm |
Lead Spacing | - |
Height | 25mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 5000 hours @ 85°C |
ESR | 16ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 90mA |
Capacitance Tolerance ± | +50% -10% |
Capacitor Mounting | Through Hole |
Climatic Category | 40/085/56 |
External Length / Height | 25mm |
Impedance | 16ohm |
Lead Diameter | 0.8mm |
Leakage Current | 19µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 5000h |
Ripple Current AC | 90mA |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.5% |
Tolerance - | 0.1% |
Voltage Rating DC Max | 250V |
Voltage Rating V DC | 250V |
CAP, 10µF, 250V | Farnell |
Elec AX 10F 250V 85C 5000h 10x25 Ammo 12 NC: 222204133109 | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL204133109E3?
Additional datasheets, footprints and schematics for MAL204133109E3 are listed on our Part Details page. You can also find images and similar parts to MAL204133109E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL204133109E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL204133109E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL204133109E3 fall under?
The MAL204133109E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL204133109E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL204133109E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL204133109E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL204133109E3 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for MAL204133109E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL204133109E3 often in real-time on the comparison pages.
What if I can't find stock of MAL204133109E3?
You can fill out our help required form which you can use to request a quote for MAL204133109E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.