MAL203858221E3 Capacitors by Vishay Intertechnology

Aluminum Electrolytic Capacitors Radial Standard Ultra Miniature

Status: Unknown
Series: 038 RSU
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
8,076
in stock
Buy Now
Logo for element14
element14
from US$0.35
8,076
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
100
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Polarized aluminum electrolytic capacitors, non‑solid electrolyte
Radial leads, cylindrical aluminum case, insulated with a blue sleeve
Pressure relief for case Ø D ≥ 6.3 mm
Applications
General purpose, industrial, automotive, consumer, and audio‑video
Coupling, decoupling, timing, smoothing, filtering, buffering in SMPS
Portable and mobile equipment (small size, low mass)

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

CAP, 220µF, 63V, 20%, THROUGH HOLE | element14
Aluminium Electrolytic Capacitor, 038 Rsu Series, 220 - F, - 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Vishay MAL203858221E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 220 uF, 63 V, � 20%, 3500 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL203858221E3?

Additional datasheets, footprints and schematics for MAL203858221E3 are listed on our Part Details page. You can also find images and similar parts to MAL203858221E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL203858221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL203858221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL203858221E3 fall under?

The MAL203858221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL203858221E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL203858221E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL203858221E3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MAL203858221E3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MAL203858221E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL203858221E3 often in real-time on the comparison pages.

What if I can't find stock of MAL203858221E3?

You can fill out our help required form which you can use to request a quote for MAL203858221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay