MAL203856472E3 Capacitors by Vishay Intertechnology

CAP 4700µF 25V 20% THROUGH HOLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for RS
RS
from US$2.12
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.76
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4700µF
Voltage Rating 25V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 31mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 3000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
AC Ripple Current @ 100Hz 2420mA
Capacitance Tolerance ± ± 20%
Capacitor Mounting Through Hole
External Length / Height 31mm
Lead Diameter 0.8mm
Leakage Current 1175µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 3500h
Ripple Current AC 2420mA
Ripple Current Frequency 100Hz
Ripple Current Temperature 85°C
Tolerance + 0.2%
Tolerance - 0.2%
Voltage Rating DC Max 25V
Voltage Rating V DC 25V

Alternative Descriptions

Capacitor Aluminium 038 RSU 25V 4700uF | RS
CAP, 4700µF, 25V, 20%, THROUGH HOLE | Farnell
Aluminium Electrolytic Capacitor, 038 Rsu Series, 4700 - F, - 20%, 25 V, 16 Mm, Radial Leaded |Vishay MAL203856472E3 | Newark Electronics
Aluminum Electrolytic Capacitor, 4700 uF, 25 V, � 20%, 3500 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAL203856472E3?

Additional datasheets, footprints and schematics for MAL203856472E3 are listed on our Part Details page. You can also find images and similar parts to MAL203856472E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAL203856472E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL203856472E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAL203856472E3 fall under?

The MAL203856472E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MAL203856472E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAL203856472E3 you can contact the distributor directly for product support, shipping queries etc.

Is the MAL203856472E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAL203856472E3 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for MAL203856472E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAL203856472E3 often in real-time on the comparison pages.

What if I can't find stock of MAL203856472E3?

You can fill out our help required form which you can use to request a quote for MAL203856472E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay