Status: | Unknown |
---|---|
Series: | 030/031 AS |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
1,815
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
2,636
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Axial leads, cylindrical aluminum case, insulated with a blue sleeve |
Taped version available for automatic insertion |
Applications |
---|
General purpose and industrial, automotive, telecommunication, audio-video |
Coupling, decoupling, timing, smoothing, filtering, buffering in SMPS |
Boards with restricted mounting height, vibration, and shock resistant |
Application Notes |
---|
Application Note |
Datasheet |
---|
030/031 AS |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Axial |
Product Literature |
---|
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Axial Electrolytic Capacitor, 2.2uF, 63V, 5.3uA, -10 ... 50 % | Distrelec |
030 ASM Al Electrolytic Cap,63V,2.2uF | RS |
2.2uF 63V dc Aluminum Electrolytic Capacitor,030 AS Series 3000h 4.5(Dia.)x10mm | Vishay Dale MAL203038228E3 | RS Americas |
Aluminum Electrolytic Capacitor, 2.2Uf, 63V, Axial | Newark Electronics |
Aluminum Electrolytic Capacitor, 2.2 uF, 63 V, -10%, +50%, 3000 hours @ 85°C, Axial Leaded | Avnet America |
CAP, 2.2µF, 63V | element14 |
Aluminum Electrolytic Capacitor, 2.2 uF, 63 V, -10%, +50%, 3000 hours @ 85�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL203038228E3?
Additional datasheets, footprints and schematics for MAL203038228E3 are listed on our Part Details page. You can also find images and similar parts to MAL203038228E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL203038228E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL203038228E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL203038228E3 fall under?
The MAL203038228E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL203038228E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL203038228E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL203038228E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL203038228E3 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for MAL203038228E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL203038228E3 often in real-time on the comparison pages.
What if I can't find stock of MAL203038228E3?
You can fill out our help required form which you can use to request a quote for MAL203038228E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.