Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Product Range | - |
Capacitance Tolerance | +50% -10% |
Capacitor Terminals | Axial Leaded |
Diameter | 5mm |
Lead Spacing | - |
Height | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 3000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
AC Ripple Current @ 100Hz | 42mA |
Capacitance Tolerance ± | +50% -10% |
Capacitor Mounting | Through Hole |
Climatic Category | 55/085/56 |
External Length / Height | 10mm |
Lead Diameter | 0.6mm |
Leakage Current | 5.32µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 3000h |
Ripple Current AC | 42mA |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 85°C |
Tolerance + | 0.5% |
Tolerance - | 0.1% |
Voltage Rating DC Max | 10V |
Voltage Rating V DC | 10V |
CAP, 22µF, 10V | Farnell |
Where can I find additional details, specifications and documents for a MAL203034229E3?
Additional datasheets, footprints and schematics for MAL203034229E3 are listed on our Part Details page. You can also find images and similar parts to MAL203034229E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL203034229E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL203034229E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL203034229E3 fall under?
The MAL203034229E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL203034229E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL203034229E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL203034229E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL203034229E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MAL203034229E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL203034229E3 often in real-time on the comparison pages.
What if I can't find stock of MAL203034229E3?
You can fill out our help required form which you can use to request a quote for MAL203034229E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.