Status: | Unknown |
---|---|
Series: | 021 ASM |
RoHS: | Compliant |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.77
|
445
in stock
|
Buy Now | |
Distrelec
from US$3.61
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
259
in stock
|
Buy Now | |
element14
from US$4.42
|
259
in stock
|
Buy Now | |
Farnell
from US$4.18
|
259
in stock
|
Buy Now | |
TTI Europe
from US$3.49
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.48
|
134
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
Avnet America
-
|
200
in stock
|
Buy Now | |
Rutronik
from US$3.17
|
-
|
Buy Now | |
Future Electronics
from US$3.62
|
-
|
Buy Now | |
RS Americas
from US$8.82
|
-
|
Buy Now | |
Avnet Asia
from US$3.80
|
-
|
Buy Now |
Long useful life: 2500 h to 8000 h at 85 °C |
Miniaturized, high CV-product per unit volume |
Charge and discharge proof |
Applications |
---|
General purpose, industrial, automotive, audio-video |
Coupling, decoupling, smoothing, filtering, buffering |
Portable and mobile equipment (small size, low mass) |
Application Notes |
---|
Application Note |
Datasheet |
---|
021 ASM |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Axial |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Axial Electrolytic Capacitor, 2200uF, 63V, 281uA, ± | Distrelec |
021ASM min axial Al elect cap,2200uF 63V | RS |
Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 - F, - 20%, 63 V, 21 Mm, Axial Leaded Rohs Compliant: Yes |Vishay MAL202118222E3 | Newark Electronics |
CAP, 2200µF, 63V, 20%, THROUGH HOLE | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 2200 uF, 63 V, � 20%, 8000 hours @ 85�C, Axial Leaded | Avnet Abacus |
Aluminum Electrolytic Capacitor, 2200 uF, 63 V, ± 20%, 8000 hours @ 85°C, Axial Leaded | Avnet America |
021 2200uF 63V 20% 21x38 | Rutronik |
021 ASM Series 63 V 2200 uF 21 x 38 mm Axial Aluminum Electrolytic Capacitor | Future Electronics |
021ASM min axial Al elect cap,2200uF 63V | Vishay Dale MAL202118222E3 | RS Americas |
Where can I find additional details, specifications and documents for a MAL202118222E3?
Additional datasheets, footprints and schematics for MAL202118222E3 are listed on our Part Details page. You can also find images and similar parts to MAL202118222E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL202118222E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL202118222E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL202118222E3 fall under?
The MAL202118222E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL202118222E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL202118222E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL202118222E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL202118222E3 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAL202118222E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL202118222E3 often in real-time on the comparison pages.
What if I can't find stock of MAL202118222E3?
You can fill out our help required form which you can use to request a quote for MAL202118222E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.