Status: | Unknown |
---|---|
Series: | 021 ASM |
RoHS: | Compliant |
Long useful life: 2500 h to 8000 h at 85 °C |
Miniaturized, high CV-product per unit volume |
Charge and discharge proof |
Applications |
---|
General purpose, industrial, automotive, audio-video |
Coupling, decoupling, smoothing, filtering, buffering |
Portable and mobile equipment (small size, low mass) |
Application Notes |
---|
Application Note |
Datasheet |
---|
021 ASM |
General Information |
---|
Selection Chart |
E-Series Values |
Product Coding |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging: Axial |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
Support Tools |
---|
Engineering Solutions |
Replacement Table |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
021 ASM Al Electrolytic Cap,25V,680uF | RS |
Aluminium Electrolytic Capacitor, 021 Asm Series, 680 - F, - 20%, 25 V, 10 Mm, Axial Leaded Rohs Compliant: Yes |Vishay MAL202116681E3 | Newark Electronics |
CAP, 680µF, 25V, 20%, THROUGH HOLE | element14 |
Aluminum Electrolytic Capacitor, 680 uF, 25 V, ± 20%, 8000 hours @ 85°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 680 uF, 25 V, � 20%, 8000 hours @ 85�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL202116681E3?
Additional datasheets, footprints and schematics for MAL202116681E3 are listed on our Part Details page. You can also find images and similar parts to MAL202116681E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL202116681E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL202116681E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL202116681E3 fall under?
The MAL202116681E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL202116681E3 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL202116681E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL202116681E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL202116681E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MAL202116681E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL202116681E3 often in real-time on the comparison pages.
What if I can't find stock of MAL202116681E3?
You can fill out our help required form which you can use to request a quote for MAL202116681E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.