Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-252 |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 2W |
MAC4DHMT4G , TRIAC, 600V 4A, Gate Trigger 1.3V 5mA, 3-Pin DPAK | ON Semiconductor MAC4DHMT4G | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 4A |
Triac Case Style | TO-252 (DPAK) |
Gate Trigger Current Max (QI), Igt | 10mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | 2W |
RoHS Compliant | Yes |
600 V 4 A Surface Mount Sensitive Gate Logic TRIAC -TO-252, (D-Pak) | Future Electronics |
Triac, 600V, 4A, D-Pak | Newark Electronics |
SMD-Triac 4A 600V 5mA DPAK | Schukat Electronic |
4A 600V TRIAC DPAK | TTI Europe |
Where can I find additional details, specifications and documents for a MAC4DHMT4G?
Additional datasheets, footprints and schematics for MAC4DHMT4G are listed on our Part Details page. You can also find images and similar parts to MAC4DHMT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC4DHMT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC4DHMT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC4DHMT4G fall under?
The MAC4DHMT4G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC4DHMT4G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC4DHMT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MAC4DHMT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC4DHMT4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, element14 and Schukat Electronic have stock available or on a lead time for MAC4DHMT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC4DHMT4G often in real-time on the comparison pages.
What if I can't find stock of MAC4DHMT4G?
You can fill out our help required form which you can use to request a quote for MAC4DHMT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.