Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 10mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 20W |
MAC228A6G, TRIACS | Farnell |
Status: | Unknown |
---|---|
Series: | MAC228AxG Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 8A |
Triac Case Style | TO-220 |
Gate Trigger Current Max (QI) Igt | 5mA |
Gate Trigger Voltage Max Vgt | 2V |
Peak Gate Power | 20W |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 15mA |
No. of Pins | 3Pins |
Operating Temperature Max | 110°C |
Product Range | MAC228AxG Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Triac, 400V, 8A, To-220 | Newark Electronics |
Triac,sensitive gate,400V,8A,TO220AB | RS |
MAC228 Series 400 V 8 A Triac Silicon Bidirectional Thyristor - TO-220AB-3 | Future Electronics |
8A 400V TRIAC TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a MAC228A6G?
Additional datasheets, footprints and schematics for MAC228A6G are listed on our Part Details page. You can also find images and similar parts to MAC228A6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC228A6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC228A6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC228A6G fall under?
The MAC228A6G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC228A6G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC228A6G you can contact the distributor directly for product support, shipping queries etc.
Is the MAC228A6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC228A6G have stock available?
Authorised distributors including Farnell, Newark Electronics, RS, Future Electronics and element14 have stock available or on a lead time for MAC228A6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC228A6G often in real-time on the comparison pages.
What if I can't find stock of MAC228A6G?
You can fill out our help required form which you can use to request a quote for MAC228A6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.