Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 400V |
---|---|
On State RMS Current IT(rms) | 15A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | 75mA |
Gate Trigger Voltage Max Vgt | 2.5V |
Peak Gate Power | 20W |
MAC15A6G, TRIACS | Farnell |
Mac15A6G, Triacs |Onsemi MAC15A6G | Newark Electronics |
Where can I find additional details, specifications and documents for a MAC15A6G?
Additional datasheets, footprints and schematics for MAC15A6G are listed on our Part Details page. You can also find images and similar parts to MAC15A6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAC15A6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAC15A6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAC15A6G fall under?
The MAC15A6G is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to MAC15A6G when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAC15A6G you can contact the distributor directly for product support, shipping queries etc.
Is the MAC15A6G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAC15A6G have stock available?
Authorised distributors including Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for MAC15A6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAC15A6G often in real-time on the comparison pages.
What if I can't find stock of MAC15A6G?
You can fill out our help required form which you can use to request a quote for MAC15A6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.