Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 5mm |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 15A |
Colour | Green |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Positions | 6Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Wire Connection Method | Screw |
Rated Current | 15A |
Colour | Green |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MA331-500M06?
Additional datasheets, footprints and schematics for MA331-500M06 are listed on our Part Details page. You can also find images and similar parts to MA331-500M06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MA331-500M06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MA331-500M06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MA331-500M06 fall under?
The MA331-500M06 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MA331-500M06 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MA331-500M06 you can contact the distributor directly for product support, shipping queries etc.
Is the MA331-500M06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MA331-500M06 have stock available?
There is no stock from authorised distributors for MA331-500M06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MA331-500M06 often in real-time on the comparison pages.
What if I can't find stock of MA331-500M06?
You can fill out our help required form which you can use to request a quote for MA331-500M06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.