M95M02-DWMN3TP/K Memory by STMicroelectronics

EEPROM AEC-Q100 2MBIT SPI SOIC-8

Status: Unknown
Series: 2Mbit SPI Serial EEPROM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.66

Distributor Stock
Logo for RS
RS
from US$4.28
2,385
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.71
44,704
in stock
Buy Now
Logo for element14
element14
from US$4.03
38,053
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.36
36,264
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.66
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.38
5,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
7,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Memory Interface Type Serial SPI
Memory Size 2Mbit
EEPROM Memory Configuration 256K x 8bit
Clock Frequency 5MHz
Memory Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 2.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2Mbit SPI Serial EEPROM
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (07-Jul-2017)
IC Interface Type Serial SPI

Alternative Descriptions

Eeprom, Aec-Q100, 2Mbit, Spi, Soic-8 | Newark Electronics
EEPROM, AEC-Q100, 2MBIT, SPI, SOIC-8 | element14
M95M02-A125 Series 2 Mb (256 K x 8) 10 MHz SMT Serial SPI bus EEPROM - SOIC-8 | Future Electronics
EEPROM, Serial SPI, 2 Mbit, 256K x 8bit, 10 MHz, 8 Pins, NSOIC | Avnet America
EEPROM 2048Kbit 256Kx8 SPI Auto SOIC8 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M95M02-DWMN3TP/K?

Additional datasheets, footprints and schematics for M95M02-DWMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M95M02-DWMN3TP/K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M95M02-DWMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M02-DWMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M95M02-DWMN3TP/K fall under?

The M95M02-DWMN3TP/K is listed under Semiconductors - ICs > Memory > EEPROM.

Can I view similar or alternative parts?

You can view similar parts to M95M02-DWMN3TP/K when available in the EEPROM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M95M02-DWMN3TP/K you can contact the distributor directly for product support, shipping queries etc.

Is the M95M02-DWMN3TP/K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M95M02-DWMN3TP/K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for M95M02-DWMN3TP/K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M95M02-DWMN3TP/K often in real-time on the comparison pages.

What if I can't find stock of M95M02-DWMN3TP/K?

You can fill out our help required form which you can use to request a quote for M95M02-DWMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay