Status: | Active |
---|---|
Series: | M95M02-DR |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
1,785
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
397,500
in stock
|
Buy Now | |
element14
from US$1.65
|
28,722
in stock
|
Buy Now | |
Farnell
from US$1.72
|
28,722
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
7,498
in stock
|
Buy Now | |
Distrelec
from US$2.24
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
70,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
-
|
Buy Now |
Compatible with the serial peripheral interface (SPI) bus |
Memory array 2 Mbit (256 Kbytes) of EEPROM Page size: 256 bytes |
2 Mbit (256 Kbytes) of EEPROM |
Page size: 256 bytes |
Write Byte Write within 10 ms Page Write within 10 ms |
Byte Write within 10 ms |
Page Write within 10 ms |
Additional write lockable page (Identification page) |
Write protect: quarter, half or whole memory array |
Clock frequency: 5 MHz |
Single supply voltage: 1.7 to 5.5 V over -20 °C to +85 °C 1.8 to 5.5 V over -40 °C to +85 °C |
1.7 to 5.5 V over -20 °C to +85 °C |
1.8 to 5.5 V over -40 °C to +85 °C |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages: SO8 (ECOPACK2) WLCSP (ECOPACK2) |
SO8 (ECOPACK2) |
WLCSP (ECOPACK2) |
Product Specifications |
---|
DS7024 2-Mbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Application Notes for related Tools & Software |
---|
AN5403 STEVAL-STRKT01 power management architecture description and configuration for optimized battery life |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M95M02 Series 2 Mb (256 K x 8) 5.5 V Serial SPI Bus EEPROM - SOIC-8 | Future Electronics |
EEPROM, 2MBIT, SPI, 5MHZ, SOIC-8 | element14 |
EEPROM Serial-SPI 2M-bit 256K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet America |
ST EEPROM I²C / Serial 256B 5MHz SO-8 | Distrelec |
EEPROM 2Mbit 256Kx8 Serial SPI SOIC8 | RS |
Memory Rohs Compliant: Yes |Stmicroelectronics M95M02-DRMN6TP | Newark Electronics |
Where can I find additional details, specifications and documents for a M95M02-DRMN6TP?
Additional datasheets, footprints and schematics for M95M02-DRMN6TP are listed on our Part Details page. You can also find images and similar parts to M95M02-DRMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95M02-DRMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M02-DRMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95M02-DRMN6TP fall under?
The M95M02-DRMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95M02-DRMN6TP when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95M02-DRMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M95M02-DRMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95M02-DRMN6TP have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for M95M02-DRMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95M02-DRMN6TP often in real-time on the comparison pages.
What if I can't find stock of M95M02-DRMN6TP?
You can fill out our help required form which you can use to request a quote for M95M02-DRMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.