Status: | Active |
---|---|
Series: | M95M01-R |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.46 |
2,465
|
Buy Now | |
Future Electronics | US$1.26 |
282,500
|
Buy Now | |
Newark Electronics | US$1.23 |
39,198
|
Buy Now | |
element14 | US$1.44 |
32,700
|
Buy Now | |
Farnell | US$1.36 |
32,700
|
Buy Now | |
Chip One Stop | US$1.21 |
2,599
|
Buy Now | |
Schukat Electronic | US$0.65 |
2,500
|
Buy Now | |
Avnet Silica | - |
57,500
|
Buy Now | |
Avnet America | US$3.80 |
-
|
Buy Now |
Compatible with the Serial Peripheral Interface (SPI) bus |
Memory array 1 Mbit (128 Kbytes) of EEPROM Page size: 256 bytes |
1 Mbit (128 Kbytes) of EEPROM |
Page size: 256 bytes |
Write Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Additional Write lockable page (Identification Page) |
Write Protect: quarter, half or whole memory array |
High-speed clock: 16 MHz |
Single supply voltage: 1.8 V to 5.5 V for M95M01-R 1.7 V to 5.5 V for M95M01-DF |
1.8 V to 5.5 V for M95M01-R |
1.7 V to 5.5 V for M95M01-DF |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages: SO8 (ECOPACK2®) TSSOP8 (ECOPACK2®) WLCSP (ECOPACK2®) Unsawn wafer (each die is tested) |
SO8 (ECOPACK2®) |
TSSOP8 (ECOPACK2®) |
WLCSP (ECOPACK2®) |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS5137 1-Mbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M95M01 Series 1 Mb (128 K x 8) 5 MHz Surface Mount Serial SPI Bus EEPROM -SOIC-8 | Future Electronics |
Eeprom, 1Mbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 1MBIT, SPI, 16MHZ, SOIC-8 | element14 |
EEPROM ser 1,8V 128kx8 SO8 | Schukat Electronic |
EEPROM 1Mbit 128Kx8 Serial SPI SOIC8 | RS |
EEPROM Serial-SPI 1M-bit 128K x 8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a M95M01-RMN6TP?
Additional datasheets, footprints and schematics for M95M01-RMN6TP are listed on our Part Details page. You can also find images and similar parts to M95M01-RMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95M01-RMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M01-RMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95M01-RMN6TP fall under?
The M95M01-RMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95M01-RMN6TP when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95M01-RMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M95M01-RMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95M01-RMN6TP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for M95M01-RMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95M01-RMN6TP often in real-time on the comparison pages.
What if I can't find stock of M95M01-RMN6TP?
You can fill out our help required form which you can use to request a quote for M95M01-RMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.