Status: | Unknown |
---|---|
Series: | 1Mbit SPI Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 1Mbit |
EEPROM Memory Configuration | 128K x 8bit |
Clock Frequency | 10MHz |
Memory Case Style | TSSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 145°C |
Product Range | 1Mbit SPI Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC Interface Type | Serial SPI |
Memory Rohs Compliant: Yes |Stmicroelectronics M95M01-DWDW4TP/K | Newark Electronics |
EEPROM Serial-SPI 1M-bit 128K x 8 3.3V/5V 8-Pin TSSOP T/R | Avnet America |
EEPROM, AEC-Q100, 1MBIT, -40 TO 145DEG C | Farnell Contract |
Where can I find additional details, specifications and documents for a M95M01-DWDW4TP/K?
Additional datasheets, footprints and schematics for M95M01-DWDW4TP/K are listed on our Part Details page. You can also find images and similar parts to M95M01-DWDW4TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95M01-DWDW4TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M01-DWDW4TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95M01-DWDW4TP/K fall under?
The M95M01-DWDW4TP/K is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95M01-DWDW4TP/K when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95M01-DWDW4TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M95M01-DWDW4TP/K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M95M01-DWDW4TP/K have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell Contract, element14 and EBV Elektronik have stock available or on a lead time for M95M01-DWDW4TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95M01-DWDW4TP/K often in real-time on the comparison pages.
What if I can't find stock of M95M01-DWDW4TP/K?
You can fill out our help required form which you can use to request a quote for M95M01-DWDW4TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.