Status: | Unknown |
---|---|
Series: | 64Kbit SPI Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
13,002
in stock
|
Buy Now | |
element14
from US$0.95
|
13,002
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
-
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
Memory Interface Type | Serial SPI |
---|---|
Memory Size | 64Kbit |
EEPROM Memory Configuration | 8K x 8bit |
Clock Frequency | 20MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 64Kbit SPI Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC Interface Type | Serial SPI |
EEPROM, 64KBIT, SPI, 20MHZ, SOIC-8 | element14 |
EEPROM Serial-SPI 64K-bit 8K x 8 2.5V/3.3V/5V 8-Pin SOIC T/R | EBV Elektronik |
Eeprom, 64Kbit, Spi, 20Mhz, Soic-8 | Newark Electronics |
M95640 Series 64 Kb (8 K x 8) 5.5 V SMT Serial SPI bus EEPROMs - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a M95640-DRMN3TP/K?
Additional datasheets, footprints and schematics for M95640-DRMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M95640-DRMN3TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95640-DRMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95640-DRMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95640-DRMN3TP/K fall under?
The M95640-DRMN3TP/K is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95640-DRMN3TP/K when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95640-DRMN3TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M95640-DRMN3TP/K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M95640-DRMN3TP/K have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for M95640-DRMN3TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95640-DRMN3TP/K often in real-time on the comparison pages.
What if I can't find stock of M95640-DRMN3TP/K?
You can fill out our help required form which you can use to request a quote for M95640-DRMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.