Status: | Active |
---|---|
Series: | M95512-W |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
1,225
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
140,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
8,109
in stock
|
Buy Now | |
element14
from US$0.74
|
8,109
in stock
|
Buy Now | |
Farnell
from US$0.70
|
8,109
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
2,792
in stock
|
Buy Now | |
Avnet Silica
-
|
127,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now |
Compatible with the serial peripheral interface (SPI) bus |
Memory array 512-Kbit (64-Kbyte) of EEPROM Page size: 128 bytes Additional write lockable page (Identification page) |
512-Kbit (64-Kbyte) of EEPROM |
Page size: 128 bytes |
Additional write lockable page (Identification page) |
Write time Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Write protect quarter array half array whole memory array |
quarter array |
half array |
whole memory array |
High-speed clock: 16 MHz |
Single supply voltage: 2.5 V to 5.5 V for M95512-W 1.8 V to 5.5 V for M95512-R 1.7 V to 5.5 V for M95512-DF |
2.5 V to 5.5 V for M95512-W |
1.8 V to 5.5 V for M95512-R |
1.7 V to 5.5 V for M95512-DF |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages SO8N (ECOPACK2) TSSOP8 (ECOPACK2) UFDFPN8 (ECOPACK2) WLCSP8 (ECOPACK2) |
SO8N (ECOPACK2) |
TSSOP8 (ECOPACK2) |
UFDFPN8 (ECOPACK2) |
WLCSP8 (ECOPACK2) |
Product Specifications |
---|
DS4192 512-Kbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
M95512 Series 512 Kb (64 K x 8) 5.5 V Serial SPI Bus EEPROM w/ High-Speed Clock | Future Electronics |
Serial Eeprom, 512Kbit, 10Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 512KBIT, 10MHZ, SOIC-8 | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
M95512-WMN6TP, EEPROM | RS |
EEPROM Serial-SPI 512K-bit 64K x 8 3.3V/5V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a M95512-WMN6TP?
Additional datasheets, footprints and schematics for M95512-WMN6TP are listed on our Part Details page. You can also find images and similar parts to M95512-WMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95512-WMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95512-WMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95512-WMN6TP fall under?
The M95512-WMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95512-WMN6TP when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95512-WMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M95512-WMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95512-WMN6TP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for M95512-WMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95512-WMN6TP often in real-time on the comparison pages.
What if I can't find stock of M95512-WMN6TP?
You can fill out our help required form which you can use to request a quote for M95512-WMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.