Status: | Unknown |
---|---|
Series: | 16Kbit Microwire Serial EEPROM |
RoHS: | Unknown |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 16Kbit |
EEPROM Memory Configuration | 2K x 8bit / 1K x 16bit |
Clock Frequency | 2MHz |
Memory Case Style | DIP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 16Kbit Microwire Serial EEPROM |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 93 |
Clock Frequency Max | 2MHz |
IC Generic Number | 93C86 |
IC Interface Type | Serial Microwire |
Logic Function Number | 93C86 |
Memory Density | 16Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
SERIAL EEPROM, 16KBIT, 2MHZ, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a M93C86-WBN6P?
Additional datasheets, footprints and schematics for M93C86-WBN6P are listed on our Part Details page. You can also find images and similar parts to M93C86-WBN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M93C86-WBN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M93C86-WBN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M93C86-WBN6P fall under?
The M93C86-WBN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M93C86-WBN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M93C86-WBN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M93C86-WBN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M93C86-WBN6P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M93C86-WBN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M93C86-WBN6P often in real-time on the comparison pages.
What if I can't find stock of M93C86-WBN6P?
You can fill out our help required form which you can use to request a quote for M93C86-WBN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.