Status: | Active |
---|---|
Series: | M93C66-W |
RoHS: | Compliant |
Industry standard MICROWIREā¢ bus Single supply voltage: 2.5 V to 5.5 V for M93Cx6-W1.8 V to 5.5 V for M93Cx6-R Dual organization: by word (x16) or byte (x8) Programming instructions that work on: byte, word or entire memory Self-timed programming cycle with auto-erase: 5 ms READY/BUSY signal during programming 2 MHz clock rate Sequential read operation Enhanced ESD/latch-up behavior More than 4 million write cycles More than 200-year data retention |
Industry standard MICROWIREā¢ bus |
Single supply voltage: 2.5 V to 5.5 V for M93Cx6-W1.8 V to 5.5 V for M93Cx6-R |
2.5 V to 5.5 V for M93Cx6-W |
1.8 V to 5.5 V for M93Cx6-R |
Dual organization: by word (x16) or byte (x8) |
Programming instructions that work on: byte, word or entire memory |
Self-timed programming cycle with auto-erase: 5 ms |
READY/BUSY signal during programming |
2 MHz clock rate |
Sequential read operation |
Enhanced ESD/latch-up behavior |
More than 4 million write cycles |
More than 200-year data retention |
Package ECOPACK2 (RoHS compliant) and halogen-free packages:DFN8SO8NTSSOP8 |
ECOPACK2 (RoHS compliant) and halogen-free packages:DFN8SO8NTSSOP8 |
DFN8 |
SO8N |
TSSOP8 |
Product Specifications |
---|
DS1077 16-Kbit, 8-Kbit, 4-Kbit, 2-Kbit and 1-Kbit (8-bit or 16-bit wide) MICROWIREā¢ serial access EEPROM |
Application Notes |
---|
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
AN394 MICROWIRE EEPROM COMMON I/O OPERATION |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
Memory Rohs Compliant: Yes |Stmicroelectronics M93C66-WDW6TP | Newark Electronics |
EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin TSSOP T/R | Avnet America |
M93C66-x Series 4Kb (512 x 8/256 x 16) MICROWIREĆ Serial Access EEPROM -TSSOP-8 | Future Electronics |
EEPROM, 4KBIT, SERIAL, 2MHZ, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a M93C66-WDW6TP?
Additional datasheets, footprints and schematics for M93C66-WDW6TP are listed on our Part Details page. You can also find images and similar parts to M93C66-WDW6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M93C66-WDW6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M93C66-WDW6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M93C66-WDW6TP fall under?
The M93C66-WDW6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard Microwire EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M93C66-WDW6TP when available in the Standard Microwire EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M93C66-WDW6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M93C66-WDW6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M93C66-WDW6TP have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics and Farnell have stock available or on a lead time for M93C66-WDW6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M93C66-WDW6TP often in real-time on the comparison pages.
What if I can't find stock of M93C66-WDW6TP?
You can fill out our help required form which you can use to request a quote for M93C66-WDW6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.