Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180 |
Accessory Type | Backshell |
Strain Relief | With |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
BKSH HDP20 L015 24 SHL DIA | TTI Europe |
Bkshl, 24Sz, Cbl Sz .430-.570, Hdp L015 |Deutsch Te Connectivity M902-2243 | Newark Electronics |
Special Order: BKSHL, 24SZ, CBL SZ .430-.570, HDP L015 Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 23 21 16 14 9 19 18 47 29 31 7 35 33 Sealable: No Operating Temperature Range: -40 – 273 °F Backshell PBT 23 | Deutsch Hdp20 Backshell | Part Number: M902-2243 | Internal Number: M902-2243 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a M902-2243?
Additional datasheets, footprints and schematics for M902-2243 are listed on our Part Details page. You can also find images and similar parts to M902-2243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M902-2243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M902-2243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M902-2243 fall under?
The M902-2243 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to M902-2243 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M902-2243 you can contact the distributor directly for product support, shipping queries etc.
Is the M902-2243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M902-2243 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics and TE Store have stock available or on a lead time for M902-2243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M902-2243 often in real-time on the comparison pages.
What if I can't find stock of M902-2243?
You can fill out our help required form which you can use to request a quote for M902-2243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.