Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.71
|
No stock
|
Buy Now | |
TE Store
from US$0.77
|
5,114
in stock
|
Buy Now | |
Powell Electronics
from US$1.60
|
775
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now |
Material | PA GF |
---|---|
Cable Exit Angle | 180 |
Color | Black |
Number of Positions | 9, 6 |
Connector System | Wire-to-Wire |
Strain Relief | Yes |
Accessory Type | Backshell |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
COMP NUT, 6/9/24SZ,CBL SZ .430-.570,HD10 Connector Backshell Product Type: Backshell Primary Product Material: PBT Number of Positions: 19 18 14 16 21 23 47 9 7 35 33 31 29 Sealable: No Operating Temperature Range: -40 – 273 °F Backshell PBT 19 | Deutsch Hd10 Backshell | Part Number: M902-2053 | Internal Number: M902-2053 | TE Connectivity | TE Store |
COMP NUT, 6/9/24SZ,CBL SZ .430-.570,HD10 | Future Electronics |
Comp Nut, 6/9/24Sz,cbl Sz .430-.570,hd10 |Deutsch Te Connectivity M902-2053 | Newark Electronics |
Compression Nut, Plastic, Black, HD10 Series | TE Connectivity M902-2053 | RS Americas |
BKSH COMPRESS NUT CAB DIA .430 | TTI Europe |
Where can I find additional details, specifications and documents for a M902-2053?
Additional datasheets, footprints and schematics for M902-2053 are listed on our Part Details page. You can also find images and similar parts to M902-2053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M902-2053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M902-2053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M902-2053 fall under?
The M902-2053 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to M902-2053 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M902-2053 you can contact the distributor directly for product support, shipping queries etc.
Is the M902-2053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M902-2053 have stock available?
Authorised distributors including TE Store, Powell Electronics, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for M902-2053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M902-2053 often in real-time on the comparison pages.
What if I can't find stock of M902-2053?
You can fill out our help required form which you can use to request a quote for M902-2053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.