Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Black Chromate |
Colour | Black Chromate |
Connector Insert Type | 14S-6 |
Connector Mounting | Cable Mount |
Connector Shell Size | 14S |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 13A |
Gender | Plug |
Insert Arrangement | 14S-6 |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Seal | Synthetic Rubber |
Shock Resistance | 50G/ Time 11 sec. Test Current 100mA |
Size | 14S-6 |
Standard | MIL-C-5015 |
Vibration Resistance | MIL-STD-1344 Method 2005. 10 ~ 500Hz (10G) |
PLUG, FREE, 6WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Circular Connector Shell Style | Cable Mount Plug |
---|---|
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Contact Plating | Silver |
RoHS Compliant | Yes |
Circular Connector Plug Size 14S 6 Position Free Hanging | Newark Electronics |
Where can I find additional details, specifications and documents for a M90-3106F14S-6S.?
Additional datasheets, footprints and schematics for M90-3106F14S-6S. are listed on our Part Details page. You can also find images and similar parts to M90-3106F14S-6S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M90-3106F14S-6S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M90-3106F14S-6S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M90-3106F14S-6S. fall under?
The M90-3106F14S-6S. is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to M90-3106F14S-6S. when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M90-3106F14S-6S. you can contact the distributor directly for product support, shipping queries etc.
Is the M90-3106F14S-6S. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M90-3106F14S-6S. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M90-3106F14S-6S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M90-3106F14S-6S. often in real-time on the comparison pages.
What if I can't find stock of M90-3106F14S-6S.?
You can fill out our help required form which you can use to request a quote for M90-3106F14S-6S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.