Status: | Unknown |
---|---|
Series: | AS85049 Series |
RoHS: | Compliant |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.52
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.61
|
6,099
in stock
|
Buy Now | |
PEI-Genesis
from US$10.31
|
199
in stock
|
Buy Now | |
RS
from US$7.52
|
122
in stock
|
Buy Now | |
TTI Europe
from US$9.85
|
76
in stock
|
Buy Now | |
Powell Electronics
from US$22.12
|
50
in stock
|
Buy Now | |
element14
from US$8.22
|
15
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,210
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
642
in stock
|
Buy Now | |
WireMasters
-
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$13.76
|
-
|
Buy Now | |
Avnet America
from US$19.27
|
-
|
Buy Now | |
RS Americas
from US$11.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Band Strap |
---|---|
For Use With | M85049/88 Circular Shrink Boot Adapter |
Product Range | AS85049 Series |
Cable Tie Length | 362mm |
Cable Tie Material | Stainless Steel |
Cable Tie Width | 6.35mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | AS85049 Series |
RoHS: | Compliant |
Accessory Type | Band Strap |
---|---|
For Use With | M85049/88 Circular Shrink Boot Adapter |
Product Range | AS85049 Series |
Cable Tie Length | 362.1mm |
Cable Tie Material | Stainless Steel |
Cable Tie Width | 6.35mm |
RoHS Compliant | Yes |
1.8 FLAT STANDARD BAND STANDARD LENGTH, 14.256 LONG | Heilind Electronics |
Band Strap, Size 3 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories Flat/Precoiled Clamping Band | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
EMI TERM.BAND 1/4" FLAT STAMPE | PEI-Genesis |
Shield termination band | RS |
Backshells, Size ,QPL Metal Band, ,Unfinished | Amphenol Pcd M85049/128-3 | RS Americas |
Circular Connector Clamp, 3, Stainless Steel, M85049, M85049 Circular Connectors | Avnet Abacus |
Where can I find additional details, specifications and documents for a M85049/128-3?
Additional datasheets, footprints and schematics for M85049/128-3 are listed on our Part Details page. You can also find images and similar parts to M85049/128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/128-3 fall under?
The M85049/128-3 is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M85049/128-3 when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/128-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M85049/128-3 have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, RS, TTI Europe and Powell Electronics have stock available or on a lead time for M85049/128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/128-3 often in real-time on the comparison pages.
What if I can't find stock of M85049/128-3?
You can fill out our help required form which you can use to request a quote for M85049/128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.