Status: | Unknown |
---|---|
Series: | MC74VHC1GT32 |
RoHS: | Compliant |
High Speed: tPD = 3.5 ns (Typ) at VCC = 5 V |
Low Power Dissipation: ICC = 2 mA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8 V; VIH = 2.0 V |
CMOS-Compatible Outputs: VOH > 0.8 VCC ; VOL < 0.1 VCC @Load |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Pin and Function Compatible with Other Standard Logic Families |
Chip Complexity: FETs = ≤ 100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Or Gate, Single, 2 I/P, Sot-353-5 | Newark Electronics |
OR GATE, SINGLE, 2 I/P, SOT-353-5 | element14 |
Where can I find additional details, specifications and documents for a M74VHC1GT32DFT2G?
Additional datasheets, footprints and schematics for M74VHC1GT32DFT2G are listed on our Part Details page. You can also find images and similar parts to M74VHC1GT32DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74VHC1GT32DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74VHC1GT32DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74VHC1GT32DFT2G fall under?
The M74VHC1GT32DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to M74VHC1GT32DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74VHC1GT32DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the M74VHC1GT32DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M74VHC1GT32DFT2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M74VHC1GT32DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74VHC1GT32DFT2G often in real-time on the comparison pages.
What if I can't find stock of M74VHC1GT32DFT2G?
You can fill out our help required form which you can use to request a quote for M74VHC1GT32DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.