M70Y502KB25 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

1 1/4" Rectangular Multi-Turn Cermet Trimmer


Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$15.78
74
in stock
Buy Now
Logo for RS
RS
from US$1.85
630
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.94
74
in stock
Buy Now
Logo for element14
element14
from US$16.63
74
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

0.5 W at 70 °C
Unique “T” slider block design
Wire leads available

Resources

Application Notes
Application Note

Datasheet
70

General Information
6
Quick Reference Listing

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Radial polyprop cap,1nF 63V 5mm | RS
Trimmer, 20 Turn 5K | Newark Electronics
TRIMMER, 20 TURN 5K | Farnell
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 20 Turn, Multi Turn, Through Hole | Avnet America
Potentiometer, 5 Kiloohm, +/- 10%, 2%, 1000 VAC, 1000 Megohms, 1 W @ 85 C | Spectrol / Sfernice / Vishay M70Y502KB25 | RS Americas
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 20 Turn, Multi Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M70Y502KB25?

Additional datasheets, footprints and schematics for M70Y502KB25 are listed on our Part Details page. You can also find images and similar parts to M70Y502KB25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M70Y502KB25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M70Y502KB25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M70Y502KB25 fall under?

The M70Y502KB25 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to M70Y502KB25 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M70Y502KB25 you can contact the distributor directly for product support, shipping queries etc.

Is the M70Y502KB25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M70Y502KB25 have stock available?

Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for M70Y502KB25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M70Y502KB25 often in real-time on the comparison pages.

What if I can't find stock of M70Y502KB25?

You can fill out our help required form which you can use to request a quote for M70Y502KB25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay