M64Y502KB40 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

3/8" Square (10 mm) Multi-Turn Cermet Trimmer


Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
307
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.54
1,034
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.98
336
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
307
in stock
Buy Now
Logo for element14
element14
from US$1.76
307
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.79
197
in stock
Buy Now
Logo for Micros
Micros
from US$0.54
190
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.22
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.62
-
Buy Now

Features

Industrial grade
0.5 W at 70 °C
Tests according to CECC 41000 or IEC 60393-1

Resources

Application Notes
Application Note

Datasheet
64

General Information
Quick Reference Listing

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Potentiometer: mounting | Transfer Multisort Elektronik
Trimmer, +/- 10%, 1000 VAC (Sealevel), 400 VAC (80,000 feet), 0.50 W @85... C | Spectrol / Sfernice / Vishay M64Y502KB40 | RS Americas
Trimmer, Pot, 5K, 23Turn, Thd | Newark Electronics
TRIMMER, POT, 5K, 23TURN, THD | element14
Vishay Trimmer Potentiometer 5kOhm 500mW | Distrelec
Multiturn cermet trimmer | Micros
Resistor Trimmer, Cermet, 5 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus
M64 Series 5 kOhm â–’10 % PCB Mount Multi-Turn Trimmer Potentiometer | Future Electronics
Resistor Trimmer, Cermet, 5 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M64Y502KB40?

Additional datasheets, footprints and schematics for M64Y502KB40 are listed on our Part Details page. You can also find images and similar parts to M64Y502KB40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M64Y502KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M64Y502KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M64Y502KB40 fall under?

The M64Y502KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to M64Y502KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M64Y502KB40 you can contact the distributor directly for product support, shipping queries etc.

Is the M64Y502KB40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M64Y502KB40 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for M64Y502KB40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M64Y502KB40 often in real-time on the comparison pages.

What if I can't find stock of M64Y502KB40?

You can fill out our help required form which you can use to request a quote for M64Y502KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay