Status: | Unknown |
---|---|
Series: | 64 |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
465
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
2,373
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
465
in stock
|
Buy Now | |
element14
from US$1.73
|
465
in stock
|
Buy Now | |
Micros
from US$0.54
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.55
|
157
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Industrial grade |
0.5 W at 70 °C |
Tests according to CECC 41000 or IEC 60393-1 |
Application Notes |
---|
Application Note |
Datasheet |
---|
64 |
General Information |
---|
Quick Reference Listing |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Vishay Trimmer Potentiometer 100kOhm 500mW | Distrelec |
Trimmer, Pot, 100K, 23Turn, Thd | Newark Electronics |
TRIMMER, POT, 100K, 23TURN, THD | element14 |
Multiturn cermet trimmer | Micros |
Potentiometer: mounting | Transfer Multisort Elektronik |
Res Cermet Trimmer 100K Ohm 10% Turns 2.2mm (9.7 X 5 X 11.1mm) Pin Thru-Hole Box | Future Electronics |
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet America |
Trimmer, +/- 10%, 1000 VAC (Sealevel), 400 VAC (80,000 feet), 0.50 W @85... C | Spectrol / Sfernice / Vishay M64Y104KB40 | RS Americas |
Resistor Trimmer, Cermet, 100 kOhm, � 10%, 500 mW, 23 Turn, Multi Turn, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a M64Y104KB40?
Additional datasheets, footprints and schematics for M64Y104KB40 are listed on our Part Details page. You can also find images and similar parts to M64Y104KB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M64Y104KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M64Y104KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M64Y104KB40 fall under?
The M64Y104KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to M64Y104KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M64Y104KB40 you can contact the distributor directly for product support, shipping queries etc.
Is the M64Y104KB40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M64Y104KB40 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for M64Y104KB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M64Y104KB40 often in real-time on the comparison pages.
What if I can't find stock of M64Y104KB40?
You can fill out our help required form which you can use to request a quote for M64Y104KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.