M63P202KB40 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

3/8" Square (10 mm) Single-Turn Cermet Trimmer


Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.84
97
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
97
in stock
Buy Now
Logo for element14
element14
from US$3.01
97
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.00
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.87
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Arrow and graduations for repeatable settings
“O” ring seal for solvent and aqueous washing
Rigid board mounting achieved with pins secured in housing

Resources

Application Notes
Application Note

Datasheet
63

General Information
Quick Reference Listing

Product Literature
Selector Guide

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free No
GREEN No

Alternative Descriptions

Trimmer, Pot, 2K, 1Turn, Thd | Newark Electronics
TRIMMER, POT, 2K, 1TURN, THD | element14
M63P 2K 10% 0,5W | Rutronik
63 Series 2 kOhm ▒10 % Through Hole Single-Turn Trimmer Potentiometer | Future Electronics
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet America
Trimmer | RS Americas
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 500 mW, 1 Turn, Single Turn, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M63P202KB40?

Additional datasheets, footprints and schematics for M63P202KB40 are listed on our Part Details page. You can also find images and similar parts to M63P202KB40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M63P202KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M63P202KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M63P202KB40 fall under?

The M63P202KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to M63P202KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M63P202KB40 you can contact the distributor directly for product support, shipping queries etc.

Is the M63P202KB40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M63P202KB40 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for M63P202KB40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M63P202KB40 often in real-time on the comparison pages.

What if I can't find stock of M63P202KB40?

You can fill out our help required form which you can use to request a quote for M63P202KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay