Status: | Unknown |
---|---|
Series: | M5800 Series |
RoHS: | Unknown |
Prices starting from US$194.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$214.96
|
No stock
|
Buy Now | |
Newark Electronics
from US$243.33
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$310.91
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$274.00
|
12
in stock
|
Buy Now | |
Distrelec
from US$315.47
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$302.49
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$302.49
|
1
in stock
|
Buy Now | |
RS Americas
from US$194.30
|
-
|
Buy Now | |
element14
from US$237.18
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Operating Pressure Max | 500psi |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Gauge |
Voltage Rating | 30V |
Port Style | 1/4" - 18 NPT |
Supply Current | 30mA |
Product Range | M5800 Series |
Piezoresistive Sensor, 0Psi Min, 500Psi Max, 0.25%, 1-5V |Te Connectivity M5842-000005-500PG | Newark Electronics |
Industrial Pressure Sensors 500PSI 1-5V PRESS | Rapid Electronics |
TE Connectivity Industrial Pressure Sensors 500PSI 1-5V | Distrelec |
500PSI 1-5V PRESS TRANSDUCER W 4FT CABLE, 1/4-18 NPT PRESSURE | Heilind Electronics |
Industrial Pressure Sensors 500PSI 1-5V PRESS XDCR W DSPLY | TE Connectivity M5842-000005-500PG | RS Americas |
Industrial Pressure Sensors 500PSI 1-5V PRESS XDCR W DSPLY | Sager |
Where can I find additional details, specifications and documents for a M5842-000005-500PG?
Additional datasheets, footprints and schematics for M5842-000005-500PG are listed on our Part Details page. You can also find images and similar parts to M5842-000005-500PG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5842-000005-500PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5842-000005-500PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5842-000005-500PG fall under?
The M5842-000005-500PG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to M5842-000005-500PG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5842-000005-500PG you can contact the distributor directly for product support, shipping queries etc.
Is the M5842-000005-500PG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5842-000005-500PG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for M5842-000005-500PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5842-000005-500PG often in real-time on the comparison pages.
What if I can't find stock of M5842-000005-500PG?
You can fill out our help required form which you can use to request a quote for M5842-000005-500PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.