M5842-000005-10KPG Sensors & Transducers by TE Connectivity

PRESSURE SENSOR ANALOGUE 10000PSI 30V

Status: Unknown
Series: M5800 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$194.30

Distributor Stock
Logo for Farnell
Farnell
from US$223.50
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$302.49
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$210.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$194.30
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Operating Pressure Max 10000psi
Sensor Output Voltage
Pressure Measurement Type Gauge
Voltage Rating 30V
Port Style 1/4" - 18 NPT
Supply Current 30mA
Product Range M5800 Series

Alternative Descriptions

10KPSI 1-5V PRESS TRANSDUCER W 4FT CABLE, 1/4-18 NPT PRESSURE | Heilind Electronics
Pressure Sensor, Analogue, 10000Psi, 30V | Newark Electronics
Industrial Pressure Sensors 10KPSI 1-5V PRESS XDCR W DSPLY | TE Connectivity M5842-000005-10KPG | RS Americas
PRESSURE SENSOR, ANALOGUE, 10000PSI, 30V | Farnell
Industrial Pressure Sensors 10KPSI 1-5V PRESS XDCR W DSPLY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M5842-000005-10KPG?

Additional datasheets, footprints and schematics for M5842-000005-10KPG are listed on our Part Details page. You can also find images and similar parts to M5842-000005-10KPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M5842-000005-10KPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5842-000005-10KPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M5842-000005-10KPG fall under?

The M5842-000005-10KPG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to M5842-000005-10KPG when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M5842-000005-10KPG you can contact the distributor directly for product support, shipping queries etc.

Is the M5842-000005-10KPG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M5842-000005-10KPG have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, RS Americas, Farnell and Sager have stock available or on a lead time for M5842-000005-10KPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M5842-000005-10KPG often in real-time on the comparison pages.

What if I can't find stock of M5842-000005-10KPG?

You can fill out our help required form which you can use to request a quote for M5842-000005-10KPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay