Status: | Unknown |
---|---|
Series: | MEAS M5600 Series |
RoHS: | Unknown |
Operating Pressure Max | 350bar |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Gauge |
Voltage Rating | 3VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | MEAS M5600 Series |
Pressure Sensor, 350Bar, 1/4" Bsp | Newark Electronics |
Sensor | RS Americas |
PRESS XDCR M5600-00000E-350BG | TTI Europe |
PRESSURE SENSOR, 350BAR, GAUGE, DIGITAL | Farnell |
Industrial Pressure Sensors M5600-00000E-350BG | Sager |
Where can I find additional details, specifications and documents for a M5600-00000E-350BG?
Additional datasheets, footprints and schematics for M5600-00000E-350BG are listed on our Part Details page. You can also find images and similar parts to M5600-00000E-350BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5600-00000E-350BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5600-00000E-350BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5600-00000E-350BG fall under?
The M5600-00000E-350BG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to M5600-00000E-350BG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5600-00000E-350BG you can contact the distributor directly for product support, shipping queries etc.
Is the M5600-00000E-350BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5600-00000E-350BG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for M5600-00000E-350BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5600-00000E-350BG often in real-time on the comparison pages.
What if I can't find stock of M5600-00000E-350BG?
You can fill out our help required form which you can use to request a quote for M5600-00000E-350BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.