Status: | Unknown |
---|---|
Series: | MEAS M5600 Series |
RoHS: | Unknown |
Prices starting from US$235.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$360.66
|
7
in stock
|
Buy Now | |
TE Store
from US$317.74
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$252.36
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$292.75
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$235.00
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$284.87
|
2
in stock
|
Buy Now | |
RS Americas
from US$280.67
|
-
|
Buy Now | |
element14
from US$249.80
|
-
|
Buy Now | |
TTI Europe
from US$259.58
|
-
|
Buy Now | |
Farnell
from US$252.23
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Operating Pressure Max | 20bar |
---|---|
Sensor Output | Digital |
Pressure Measurement Type | Gauge |
Voltage Rating | 3VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | MEAS M5600 Series |
PRESS XDCR M5600-00000E-020BG Pressure Sensor Type: Wireless Pressure Transducer Industrial Pressure Transducer Pressure: 20 bar Pressure: 300 psi Hazardous Area Approval: No Pressure Type: Gauge Wireless Pressure Transducer 20 bar 300 psi | Part Number: M5600-00000E-020BG | Internal Number: 10202003-00 | TE Connectivity | TE Store |
Peizoresistive Sensor, Gauge, 0Psi Min, 290Psi Max, 0.25%, Cylindrical, Panel Mount Rohs Compliant: Yes |Te Connectivity Sensors M5600-00000E-020BG | Newark Electronics |
Piezoresistive Sensor 0Psi Min 290.075Psi Max | Rapid Electronics |
TE Connectivity Industrial Pressure Sensors M5600-00000 | Distrelec |
M5600 WIRELESS MICROFUSED TCPN 10202003-00 | Heilind Electronics |
Sensor | RS Americas |
PRESSURE SENSOR, 20BAR, 1/4" BSP | element14 |
PRESSURE SENSOR, 20BAR, GAUGE, DIGITAL | Farnell |
Industrial Pressure Sensors M5600-00000E-020BG | Sager |
Where can I find additional details, specifications and documents for a M5600-00000E-020BG?
Additional datasheets, footprints and schematics for M5600-00000E-020BG are listed on our Part Details page. You can also find images and similar parts to M5600-00000E-020BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5600-00000E-020BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5600-00000E-020BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5600-00000E-020BG fall under?
The M5600-00000E-020BG is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to M5600-00000E-020BG when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5600-00000E-020BG you can contact the distributor directly for product support, shipping queries etc.
Is the M5600-00000E-020BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5600-00000E-020BG have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for M5600-00000E-020BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5600-00000E-020BG often in real-time on the comparison pages.
What if I can't find stock of M5600-00000E-020BG?
You can fill out our help required form which you can use to request a quote for M5600-00000E-020BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.