Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Material | 17-4PH |
---|---|
Electrical Connection | Packard |
Pressure Port/Fitting | 1/4 MBSPP |
Dimensions | 24 x 24 x 82mm, .94 x .94 x 3.23in |
Supply Voltage | 8 – 30V |
Output/Span | 1 – 5 V |
Accuracy | ±0.25% FSO |
Overpressure | 2X Rated |
Options | No Snubber, Adhesive Label |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Pressure | 70bar |
PRESS XDCR M5244-000002-070BG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 70 bar Pressure: 1015.24 psi Pressure Type: Gauge Supply Voltage Range: 8 – 30 V Industrial Pressure Transducer 70 bar 1015.24 psi Gauge | Compact Industrial Pressure Transducer | Part Number: M5244-000002-070BG | Internal Number: M5244-000002-070BG | TE Connectivity | TE Store |
Press Xdcr M5244-000002-070Bg |Te Connectivity Sensors M5244-000002-070BG | Newark Electronics |
Pressure Sensor 1V to 5V 0bar to 70bar Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR M5244-000002-070BG | Sager |
Where can I find additional details, specifications and documents for a M5244-000002-070BG?
Additional datasheets, footprints and schematics for M5244-000002-070BG are listed on our Part Details page. You can also find images and similar parts to M5244-000002-070BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5244-000002-070BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5244-000002-070BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5244-000002-070BG fall under?
The M5244-000002-070BG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M5244-000002-070BG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5244-000002-070BG you can contact the distributor directly for product support, shipping queries etc.
Is the M5244-000002-070BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5244-000002-070BG have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for M5244-000002-070BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5244-000002-070BG often in real-time on the comparison pages.
What if I can't find stock of M5244-000002-070BG?
You can fill out our help required form which you can use to request a quote for M5244-000002-070BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.