Status: | Active |
---|---|
Series: | M4T32-BR12SH |
RoHS: | Compliant |
Prices starting from US$7.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
No stock
|
Buy Now | |
Avnet America
from US$7.61
|
7,448
in stock
|
Buy Now | |
element14
from US$10.53
|
5,462
in stock
|
Buy Now | |
Farnell
from US$8.66
|
4,805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.27
|
4,647
in stock
|
Buy Now | |
Future Electronics
from US$7.46
|
3,404
in stock
|
Buy Now | |
Distrelec
from US$10.30
|
88
in stock
|
Buy Now | |
Avnet Silica
-
|
161
in stock
|
Buy Now | |
EBV Elektronik
-
|
46
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Provides battery backup power for serial real-time clock, non-volatile TIMEKEEPER®and supervisor devices in the 28- or 44-pin SNAPHAT®SOIC package |
Removable battery avoids heat associated with surface-mount process |
Snaps directly onto surface-mounted SNAPHAT SOIC |
Choice of battery capacities M4T28-BR12SH = 48 mAh M4T32-BR12SH = 120 mAh |
M4T28-BR12SH = 48 mAh |
M4T32-BR12SH = 120 mAh |
Keyed insertion to ensure proper assembly |
Removable for replacement and proper disposal |
Pb-free package |
Available in Ecopack®packages, tubes |
Product Specifications |
---|
DS5067 Real-time clock and TIMEKEEPER® SNAPHAT® battery with crystal |
Application Notes |
---|
AN1012 Predicting the battery life and data retention period of NVRAMs and serial RTCs |
Brochures |
---|
Serial real-time clock ICs |
Detachable Lithium Power Source 3V 120mAh 4-Pin SNAPHAT Tube | Avnet America |
BATTERY & CRYSTAL, FOR NVRAM | Farnell |
Accessories: battery | Transfer Multisort Elektronik |
M4T32 Series 2.8 V 120 mAh Surface Mount Timekeeper« Snaphat Battery - SOIC-28 | Future Electronics |
ST RTC SNAPHAT Battery SH Snap-In Li(CF) | Distrelec |
Detachable Lithium Power Source SNAPHAT | RS |
Battery & Crystal, Lithium Snaphat-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a M4T32-BR12SH6?
Additional datasheets, footprints and schematics for M4T32-BR12SH6 are listed on our Part Details page. You can also find images and similar parts to M4T32-BR12SH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4T32-BR12SH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4T32-BR12SH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4T32-BR12SH6 fall under?
The M4T32-BR12SH6 is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > Battery and Crystal.
Can I view similar or alternative parts?
You can view similar parts to M4T32-BR12SH6 when available in the Battery and Crystal range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4T32-BR12SH6 you can contact the distributor directly for product support, shipping queries etc.
Is the M4T32-BR12SH6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M4T32-BR12SH6 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for M4T32-BR12SH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4T32-BR12SH6 often in real-time on the comparison pages.
What if I can't find stock of M4T32-BR12SH6?
You can fill out our help required form which you can use to request a quote for M4T32-BR12SH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.